LNA, HIGH INPUT POWER, 1 TO 20 G
| DigiKey | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | 505-ADL8109ACPZN-ND |
| Product Name | RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier |
| Applications | Radar |
| Frequency Range | 1000 to 20000 MHz |
| Minimum Gain | 15 dB |
| Maximum Gain | 15 dB |