DigiKey RF Amplifiers 505-ADL8107ACPZN-R7TR-ND

Description
RF Amplifier IC Radar 6GHz ~ 18GHz 8-LFCSP (2x2)
Request a Quote Datasheet
Description
RF Amplifier IC Radar 6GHz ~ 18GHz 8-LFCSP (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 505-ADL8107ACPZN-R7TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC Radar 6GHz ~ 18GHz 8-LFCSP (2x2)

RF Amplifier IC Radar 6GHz ~ 18GHz 8-LFCSP (2x2)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 505-ADL8107ACPZN-R7TR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 6000 to 18000 MHz
Minimum Gain 20.5 dB
Maximum Gain 20.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-3419-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 7000 to 17000 MHz
View Details
RF Amplifiers - 1127-3494-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 3000 to 4500 MHz
View Details
RF Amplifiers - 1127-1189-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 4800 to 6000 MHz
View Details
RF Amplifiers - 1127-1752-6-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 13000 to 25000 MHz
View Details