DigiKey RF Amplifiers 505-ADL8105ACPZN-ND

Description
IC AMP RADAR 5GHZ-20GHZ 8LFCSP
Request a Quote Datasheet
Description
IC AMP RADAR 5GHZ-20GHZ 8LFCSP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 505-ADL8105ACPZN-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
505-ADL8105ACPZN-ND
RF Amplifiers 505-ADL8105ACPZN-ND
IC AMP RADAR 5GHZ-20GHZ 8LFCSP

IC AMP RADAR 5GHZ-20GHZ 8LFCSP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 505-ADL8105ACPZN-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 5000 to 20000 MHz
Minimum Gain 26.5 dB
Maximum Gain 26.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-3382-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 2000 to 20000 MHz
View Details
RF Amplifiers - 1127-3298-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 21000 to 32000 MHz
View Details
RF Amplifiers - 1127-2951-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 5000 to 7000 MHz
View Details
RF Amplifiers - 1127-1758-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 20000 MHz
View Details