DigiKey RF Amplifiers 505-ADL5604ACPZ-R7TR-ND

Description
RF Amplifier IC General Purpose 700MHz ~ 2.7GHz 16-LFCSP-VQ (4x4)
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 700MHz ~ 2.7GHz 16-LFCSP-VQ (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 505-ADL5604ACPZ-R7TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC General Purpose 700MHz ~ 2.7GHz 16-LFCSP-VQ (4x4)

RF Amplifier IC General Purpose 700MHz ~ 2.7GHz 16-LFCSP-VQ (4x4)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 505-ADL5604ACPZ-R7TR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 700 to 2700 MHz
Minimum Gain 12.2 dB
Maximum Gain 12.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-1319-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; Bluetooth, WLAN
Frequency Range 2300 to 2500 MHz
View Details
RF Amplifiers - 1127-1840-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 37000 to 40000 MHz
View Details
RF Amplifiers - 1127-1068-6-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 1000 to 11000 MHz
View Details
RF Amplifiers - 1127-3506-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 16000 to 33000 MHz
View Details