RF Amplifier IC General Purpose 20MHz ~ 1GHz SOT-89-3
| DigiKey | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | 505-ADL5536ARKZ-R7CT-ND |
| Product Name | RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier |
| Applications | General Purpose |
| Frequency Range | 20 to 1000 MHz |
| Minimum Gain | 19.4 dB |
| Maximum Gain | 19.4 dB |