RF Amplifier IC W-CDMA, CDMA, GSM, UMTS 20MHz ~ 500MHz 8-LFCSP-VD (3x3)
| DigiKey | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | 505-ADL5531ACPZ-R7CT-ND |
| Product Name | RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier |
| Applications | Mobile / Wireless Systems; W-CDMA, CDMA, GSM, UMTS |
| Frequency Range | 20 to 500 MHz |
| Minimum Gain | 19.2 dB |
| Maximum Gain | 20.5 dB |