24 Bit Digital to Analog Converter 16 80-LQFP (14x14)
| DigiKey | |
|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 505-ADAU1966AWBSTZ-RLTR-ND |
| Product Name | Digital to Analog Converters (DAC) |
| Interface Type | SPI; I2C |
| Package Type | 80-LQFP |
| Packing Method | Tape Reel |
| Pins | 80 |