12 Bit Analog to Digital Converter 1 Input 1 Pipelined 192-BGA-ED (12x12)
| DigiKey | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 505-AD9213BBPZ-10G-ND |
| Product Name | Analog to Digital Converters (ADC) |
| Interface Type | JESD204B |
| Package Type | 192-LFBGA Exposed Pad |
| Packing Method | Tray |
| Pins | 192 |
| Resolution | 12 bits |