DigiKey Analog to Digital Converters (ADC) 505-AD7995ARJZ-0RLTR-ND

Description
10 Bit Analog to Digital Converter 3, 4 Input 1 SAR SOT-23-8
Request a Quote Datasheet
Description
10 Bit Analog to Digital Converter 3, 4 Input 1 SAR SOT-23-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - 505-AD7995ARJZ-0RLTR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
505-AD7995ARJZ-0RLTR-ND
Analog to Digital Converters (ADC) 505-AD7995ARJZ-0RLTR-ND
10 Bit Analog to Digital Converter 3, 4 Input 1 SAR SOT-23-8

10 Bit Analog to Digital Converter 3, 4 Input 1 SAR SOT-23-8

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 505-AD7995ARJZ-0RLTR-ND
Product Name Analog to Digital Converters (ADC)
Interface Type I2C; I2C
Package Type SOT-23-8
Packing Method Tape Reel
Resolution 10 bits
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-AD4022BRMZ-RL7CT-ND - DigiKey
Specs
Interface Type SPI; Microwire
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 505-AD4130-8BCBZ-RL7TR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 35-UFBGA, WLCSP
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-5962-88764043A-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type 28-LCC
Packing Method Tube
View Details
Analog to Digital Converters (ADC) - 505-AD4080BBCZ-RL7CT-ND - DigiKey
Specs
Interface Type SPI
Package Type 49-LFBGA, CSPBGA
Packing Method Cut Tape (CT)
View Details