14 Bit Analog to Digital Converter 1 Input 1 SAR 16-PDIP
| DigiKey | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 505-AD7872JNZ-ND |
| Product Name | Analog to Digital Converters (ADC) |
| Interface Type | Parallel; SPI |
| Package Type | DIP; PDIP; "16-DIP (0.300"", 7.62mm)" |
| Packing Method | Tube |
| Resolution | 14 bits |
| Operating Temperature | 0.0 to 70 C (32 to 158 F) |