DigiKey
Analog to Digital Converters (ADC)
505-AD7812WYRUZ-RLCT-ND
Description
IC ADC 10BIT 20-TSSOP
Request a Quote
Email Supplier
Datasheet
Description
IC ADC 10BIT 20-TSSOP
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Analog-to-Digital Converter (ADC) Chips |
|
Product Number
|
505-AD7812WYRUZ-RLCT-ND |
|
Product Name
|
Analog to Digital Converters (ADC) |
|
Interface Type
|
DSP
|
|
Package Type
|
TSSOP; "20-TSSOP (0.173"", 4.40mm Width)"
|
|
Packing Method
|
Cut Tape (CT)
|
|
Resolution
|
10 bits
|
|
Operating Temperature
|
-40 to 105 C (-40 to 221 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Interface Type
Serial; SPI
Package Type
16-UFBGA, WLCSP
Packing Method
Tape Reel
View Details
Interface Type
Parallel; Parallel
Package Type
68-CLCC
Packing Method
Tray
View Details
Interface Type
SPI; SPI
Package Type
PLCC; 28-LCC (J-Lead)
Packing Method
Tube
View Details
Interface Type
Serial; SPI
Package Type
24-WFQFN Exposed Pad, CSP
Packing Method
Digi-Reel®
View Details