DigiKey Analog to Digital Converters (ADC) 505-AD10465BZ-ND

Description
14 Bit Analog to Digital Converter 6 Input 2 Pipelined 68-CLCC (24.13x24.13)
Request a Quote Datasheet
Description
14 Bit Analog to Digital Converter 6 Input 2 Pipelined 68-CLCC (24.13x24.13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - 505-AD10465BZ-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
505-AD10465BZ-ND
Analog to Digital Converters (ADC) 505-AD10465BZ-ND
14 Bit Analog to Digital Converter 6 Input 2 Pipelined 68-CLCC (24.13x24.13)

14 Bit Analog to Digital Converter 6 Input 2 Pipelined 68-CLCC (24.13x24.13)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 505-AD10465BZ-ND
Product Name Analog to Digital Converters (ADC)
Interface Type Parallel; Parallel
Package Type 68-CLCC
Packing Method Tray
Pins 68
Resolution 14 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 175-MAX11606EUA+TDKR-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 175-MAX11203EEE+TDKR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 175-MAX11613EWC+TTR-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type 12-WFBGA, WLBGA
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 175-MAX1110CAP+TCT-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "20-SSOP (0.209"", 5.30mm Width)"
Packing Method Cut Tape (CT)
View Details