DigiKey Analog to Digital Converters (ADC) 505-AD7770ACPZ-RLTR-ND

Description
24 Bit Analog to Digital Converter 8 Input 8 Sigma-Delta 64-LFCSP (9x9)
Request a Quote Datasheet
Description
24 Bit Analog to Digital Converter 8 Input 8 Sigma-Delta 64-LFCSP (9x9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - 505-AD7770ACPZ-RLTR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
505-AD7770ACPZ-RLTR-ND
Analog to Digital Converters (ADC) 505-AD7770ACPZ-RLTR-ND
24 Bit Analog to Digital Converter 8 Input 8 Sigma-Delta 64-LFCSP (9x9)

24 Bit Analog to Digital Converter 8 Input 8 Sigma-Delta 64-LFCSP (9x9)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 505-AD7770ACPZ-RLTR-ND
Product Name Analog to Digital Converters (ADC)
Interface Type SPI; SPI
Package Type 64-WFQFN Exposed Pad, CSP
Packing Method Tape Reel
Pins 64
Resolution 24 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-AD4007BRMZ-ND - DigiKey
Specs
Interface Type SPI; Microwire
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Tube
View Details
Analog to Digital Converters (ADC) - 505-AD4020BCPZ-RL7DKR-ND - DigiKey
Specs
Interface Type SPI; Microwire
Package Type 10-VFDFN Exposed Pad, CSP
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 505-5962-8865001RA-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type "20-CDIP (0.300"", 7.62mm)"
Packing Method Tube
View Details
Analog to Digital Converters (ADC) - 505-AD4190-4BCPZ-RL7DKR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 32-WFQFN Exposed Pad, CSP
Packing Method Digi-Reel®
View Details