DigiKey Analog to Digital Converters (ADC) 505-AD7768-4BSTZ-RLCT-ND

Description
24 Bit Analog to Digital Converter 4 Input 4 Sigma-Delta 64-LQFP (10x10)
Request a Quote Datasheet
Description
24 Bit Analog to Digital Converter 4 Input 4 Sigma-Delta 64-LQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - 505-AD7768-4BSTZ-RLCT-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
505-AD7768-4BSTZ-RLCT-ND
Analog to Digital Converters (ADC) 505-AD7768-4BSTZ-RLCT-ND
24 Bit Analog to Digital Converter 4 Input 4 Sigma-Delta 64-LQFP (10x10)

24 Bit Analog to Digital Converter 4 Input 4 Sigma-Delta 64-LQFP (10x10)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 505-AD7768-4BSTZ-RLCT-ND
Product Name Analog to Digital Converters (ADC)
Interface Type SPI; SPI
Package Type LFQP; 64-LQFP
Packing Method Cut Tape (CT)
Pins 64
Resolution 24 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-AD4684BCPZ-RL7CT-ND - DigiKey
Specs
Interface Type Serial; Serial
Package Type 16-WFQFN Exposed Pad, CSP
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 175-ADC0820CCM+TTR-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type SOIC; "20-SOIC (0.295"", 7.50mm Width)"
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 175-MAX11163EUB+TDKR-ND - DigiKey
Specs
Interface Type SPI
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 175-MAX1117EKA+TTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SOT-23-8
Packing Method Tape Reel
View Details