DigiKey Analog to Digital Converters (ADC) 505-AD7761BSTZ-ND

Description
16 Bit Analog to Digital Converter 8 Input 8 Sigma-Delta 64-LQFP (10x10)
Request a Quote Datasheet
Description
16 Bit Analog to Digital Converter 8 Input 8 Sigma-Delta 64-LQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - 505-AD7761BSTZ-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
505-AD7761BSTZ-ND
Analog to Digital Converters (ADC) 505-AD7761BSTZ-ND
16 Bit Analog to Digital Converter 8 Input 8 Sigma-Delta 64-LQFP (10x10)

16 Bit Analog to Digital Converter 8 Input 8 Sigma-Delta 64-LQFP (10x10)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 505-AD7761BSTZ-ND
Product Name Analog to Digital Converters (ADC)
Interface Type SPI; SPI
Package Type LFQP; 64-LQFP
Packing Method Tray
Pins 64
Resolution 16 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-AD4086BBCZ-RLTR-ND - DigiKey
Specs
Interface Type Serial; SPI
Package Type 49-LFBGA, CSPBGA
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 175-ADC0820CCM+TDKR-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type SOIC; "20-SOIC (0.295"", 7.50mm Width)"
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 505-AD4130-8BCBZ-RL7DKR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 35-UFBGA, WLCSP
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 175-MAX1361EUB+TTR-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Tape Reel
View Details