16 Bit Analog to Digital Converter 8 Input 1 SAR 20-WLCSP (2.39x2.39)
| DigiKey | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 505-AD7699BCBZ-RL7TR-ND |
| Product Name | Analog to Digital Converters (ADC) |
| Interface Type | SPI; Microwire |
| Package Type | 20-UFBGA, WLCSP |
| Packing Method | Tape Reel |
| Pins | 20 |
| Resolution | 16 bits |