DigiKey Analog to Digital Converters (ADC) 505-AD7191BRUZ-ND

Description
24 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 24-TSSOP
Request a Quote Datasheet
Description
24 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 24-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - 505-AD7191BRUZ-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
505-AD7191BRUZ-ND
Analog to Digital Converters (ADC) 505-AD7191BRUZ-ND
24 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 24-TSSOP

24 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 24-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 505-AD7191BRUZ-ND
Product Name Analog to Digital Converters (ADC)
Interface Type SPI; SPI
Package Type TSSOP; "24-TSSOP (0.173"", 4.40mm Width)"
Packing Method Tube
Resolution 24 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 175-MAX1167BCEE+TDKR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 175-MAX1139EEE+TTR-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-AD1674ARZ-REELCT-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type SOIC; "28-SOIC (0.295"", 7.50mm Width)"
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 505-AD4083BBCZ-ND - DigiKey
Specs
Interface Type Serial; SPI
Package Type 49-LFBGA, CSPBGA
Packing Method Tray
View Details