24 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 56-LFCSP-WQ (8x8)
| DigiKey | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 505-AD7134BCPZ-RL7TR-ND |
| Product Name | Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI; Microwire; DSP, MICROWIRE, QSPI, Serial, SPI |
| Package Type | 56-WFQFN Exposed Pad, CSP |
| Packing Method | Tape Reel |
| Pins | 56 |
| Resolution | 24 bits |