24 Bit Analog to Digital Converter 4, 7 Input 1 Sigma-Delta 32-LFCSP (5x5)
| DigiKey | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 505-AD7124-4BBCPZ-RL7CT-ND |
| Product Name | Analog to Digital Converters (ADC) |
| Interface Type | SPI; Microwire |
| Package Type | 32-WFQFN Exposed Pad, CSP |
| Packing Method | Cut Tape (CT) |
| Pins | 32 |
| Resolution | 24 bits |