10 Bit Analog to Digital Converter 1 Input 1 SAR 20-CDIP
| DigiKey | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 505-AD573KD-ND |
| Product Name | Analog to Digital Converters (ADC) |
| Interface Type | Parallel; Parallel |
| Package Type | CDIP; "20-CDIP (0.300"", 7.62mm)" |
| Packing Method | Tube |
| Resolution | 10 bits |