DigiKey Digital to Analog Converters (DAC) 505-AD5689BRUZ-RL7TR-ND

Description
16 Bit Digital to Analog Converter 2 16-TSSOP
Request a Quote Datasheet
Description
16 Bit Digital to Analog Converter 2 16-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - 505-AD5689BRUZ-RL7TR-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
505-AD5689BRUZ-RL7TR-ND
Digital to Analog Converters (DAC) 505-AD5689BRUZ-RL7TR-ND
16 Bit Digital to Analog Converter 2 16-TSSOP

16 Bit Digital to Analog Converter 2 16-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 505-AD5689BRUZ-RL7TR-ND
Product Name Digital to Analog Converters (DAC)
Interface Type SPI
Package Type TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Packing Method Tape Reel
Resolution 16 bits
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analog Converters (DAC) - 175-MAX5885EGM+TDCT-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type 48-VFQFN Exposed Pad
Packing Method Cut Tape (CT)
View Details
Digital to Analog Converters (DAC) - 505-5962-8850902XA-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type "28-CDIP (0.600"", 15.24mm)"
Packing Method Tube
View Details
Digital to Analog Converters (DAC) - 175-MAX5811MEUT+TDKR-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type SOT-23-6
Packing Method Digi-Reel®
View Details
Digital to Analog Converters (DAC) - 175-MAX5259EEE+TCT-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Cut Tape (CT)
View Details