The BSS84 is a P-channel MOSFET designed for low-power switching applications in surface mount designs. It is packaged in a SOT-23 case measuring 2.8 to 3.0 mm in length, 1.2 to 1.4 mm in width, and 0.9 to 1.1 mm in height. The device has a drain-source voltage rating of 50 V, a continuous drain current of 0.13 A, and a power dissipation of 225 mW. The gate-source voltage is rated at ±20 V, with a gate threshold voltage range of 0.9 to 2 V. Thermal resistance from junction to ambient is 556 °C/W. It features ESD protection up to 2 kV HBM and operates over a junction temperature range from -55 °C to 150 °C.
P-CHANNEL ENHANCEMENT MODE MOSFE
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4530-BSS84DKR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |