DigiKey RF Amplifiers 175-MAX2686LEWS+TTR-ND

Description
RF Amplifier IC GPS/GNSS 1575.42MHz 4-WLP (0.84x0.84)
Request a Quote Datasheet
Description
RF Amplifier IC GPS/GNSS 1575.42MHz 4-WLP (0.84x0.84)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 175-MAX2686LEWS+TTR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC GPS/GNSS 1575.42MHz 4-WLP (0.84x0.84)

RF Amplifier IC GPS/GNSS 1575.42MHz 4-WLP (0.84x0.84)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 175-MAX2686LEWS+TTR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications GPS/GNSS
Frequency Range 1575 MHz
Minimum Gain 19 dB
Maximum Gain 19 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-1328-1-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; HiperLAN, UNII
Frequency Range 0.0 to 6000 MHz
View Details
RF Amplifiers - 1127-2988-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 17000 to 26000 MHz
View Details
RF Amplifiers - 1127-3320-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 35000 MHz
View Details
RF Amplifiers - 1127-1545-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; LTE, WiMax
Frequency Range 600 to 1400 MHz
View Details