DigiKey RF Amplifiers 175-MAX2674EWT+TDKR-ND

Description
RF Amplifier IC GPS/GNSS 1575MHz ~ 1610MHz 6-WLP (1.24x0.84)
Request a Quote Datasheet
Description
RF Amplifier IC GPS/GNSS 1575MHz ~ 1610MHz 6-WLP (1.24x0.84)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 175-MAX2674EWT+TDKR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC GPS/GNSS 1575MHz ~ 1610MHz 6-WLP (1.24x0.84)

RF Amplifier IC GPS/GNSS 1575MHz ~ 1610MHz 6-WLP (1.24x0.84)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 175-MAX2674EWT+TDKR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications GPS/GNSS
Frequency Range 1575 to 1610 MHz
Minimum Gain 18 dB
Maximum Gain 18 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-1722-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 5000 MHz
View Details
RF Amplifiers - 1127-2639-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 5000 to 17000 MHz
View Details
RF Amplifiers - 1127-2667-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT, DBS
Frequency Range 16000 to 24000 MHz
View Details
RF Amplifiers - 1127-2629-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2000 to 4000 MHz
View Details