DigiKey RF Amplifiers 175-MAX2634AXT/V+TDKR-ND

Description
IC AMP RKE 315MHZ/434MHZ SC70-6
Request a Quote Datasheet
Description
IC AMP RKE 315MHZ/434MHZ SC70-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 175-MAX2634AXT/V+TDKR-ND - DigiKey
Thief River Falls, MN, United States
IC AMP RKE 315MHZ/434MHZ SC70-6

IC AMP RKE 315MHZ/434MHZ SC70-6

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 175-MAX2634AXT/V+TDKR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications RKE, Access Control
Frequency Range 315 to 434 MHz
Minimum Gain 15.5 dB
Maximum Gain 15.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-1737-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 600 to 20000 MHz
View Details
RF Amplifiers - 1127-2698-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT, DBS
Frequency Range 34000 to 42000 MHz
View Details
RF Amplifiers - 1127-3105-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 1700 to 2200 MHz
View Details
RF Amplifiers - 1127-1868-6-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; LTE, WiMax
Frequency Range 0.0 to 10000 MHz
View Details