DigiKey RF Amplifiers 1526-1072-ND

Description
RF Amplifier IC Galileo, GLONASS, GPS, SBAS 1.2GHz ~ 1.8GHz Module
Request a Quote Datasheet
Description
RF Amplifier IC Galileo, GLONASS, GPS, SBAS 1.2GHz ~ 1.8GHz Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1526-1072-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1526-1072-ND
RF Amplifiers 1526-1072-ND
RF Amplifier IC Galileo, GLONASS, GPS, SBAS 1.2GHz ~ 1.8GHz Module

RF Amplifier IC Galileo, GLONASS, GPS, SBAS 1.2GHz ~ 1.8GHz Module

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 1526-1072-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications Galileo, GLONASS, GPS, SBAS
Frequency Range 1200 to 1800 MHz
Minimum Gain 42 dB
Maximum Gain 42 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-3307-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 24000 to 40000 MHz
View Details
RF Amplifiers - 1127-3453-6-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 24000 to 43500 MHz
View Details
RF Amplifiers - 1127-2712-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT, DBS
Frequency Range 5000 to 20000 MHz
View Details
RF Amplifiers - 1127-3451-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; LTE, WiMax
Frequency Range 0.0 to 1000 MHz
View Details