DigiKey RF Amplifiers 1526-1034-ND

Description
RF Amplifier IC 1GHz ~ 2GHz SMA
Request a Quote Datasheet
Description
RF Amplifier IC 1GHz ~ 2GHz SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1526-1034-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1526-1034-ND
RF Amplifiers 1526-1034-ND
RF Amplifier IC 1GHz ~ 2GHz SMA

RF Amplifier IC 1GHz ~ 2GHz SMA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 1526-1034-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 1000 to 2000 MHz
Minimum Gain 28 dB
Maximum Gain 28 dB
Output Power 12.8 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-3053-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 24000 to 35000 MHz
View Details
RF Amplifiers - 1127-1031-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 300 to 3000 MHz
View Details
RF Amplifiers - 1127-3032-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 700 to 2800 MHz
View Details
RF Amplifiers - 1127-3329-6-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; WLAN
Frequency Range 0.0 to 4000 MHz
View Details