DigiKey RF Amplifiers 1127-3772-ND

Description
RF Amplifier IC VSAT 1.5GHz ~ 5GHz Module
Request a Quote Datasheet
Description
RF Amplifier IC VSAT 1.5GHz ~ 5GHz Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1127-3772-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1127-3772-ND
RF Amplifiers 1127-3772-ND
RF Amplifier IC VSAT 1.5GHz ~ 5GHz Module

RF Amplifier IC VSAT 1.5GHz ~ 5GHz Module

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 1127-3772-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 1500 to 5000 MHz
Minimum Gain 14 dB
Maximum Gain 14 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-1831-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 40 to 960 MHz
View Details
RF Amplifiers - 1127-2725-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT, DBS
Frequency Range 15000 to 27000 MHz
View Details
RF Amplifiers - 1127-1832-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 1000 MHz
View Details
RF Amplifiers - 1127-1402-1-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2000 to 20000 MHz
View Details