Digi International, Inc. WPAN XB24CZ7WIT-004

Description
XBee ZigBee RF Module,Wire Antenna(TH)
Request a Quote Datasheet
Description
XBee ZigBee RF Module,Wire Antenna(TH)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
WPAN - 1225774 - RS Components, Ltd.
Corby, Northants, United Kingdom
XBee ZigBee RF Module,Wire Antenna(TH)

XBee ZigBee RF Module,Wire Antenna(TH)

Supplier's Site
Sheung Wan, Hong Kong
Zigbee Modules (802.15.4)
XB24CZ7WIT-004
Zigbee Modules (802.15.4) XB24CZ7WIT-004
Zigbee Modules (802.15.4) XBee ZB S2C TH Wire Antenna

Zigbee Modules (802.15.4) XBee ZB S2C TH Wire Antenna

Buy Now Datasheet
RF Transceiver Modules and Modems - XB24CZ7WIT-004 - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver Modules and Modems
XB24CZ7WIT-004
RF Transceiver Modules and Modems XB24CZ7WIT-004
RX TXRX MOD 802.15.4 WIRE ANT TH

RX TXRX MOD 802.15.4 WIRE ANT TH

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips Network and Communication Chips
Product Number 1225774 XB24CZ7WIT-004 XB24CZ7WIT-004
Product Name WPAN Zigbee Modules (802.15.4) RF Transceiver Modules and Modems
Interface Spi, uart
Features RoHS
Supply Voltage Other; 2.1 → 3.6v Other; 2.1V ~ 3.6V
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-DW3110SQ-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
RF Transceiver ICs - 448-CYW20721B2KUMLG-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
Telecom - SI32183-A-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 36-VFQFN Exposed Pad
View Details