RF Transceiver, Gateway 2.4GHz DSSS RJ-45, RS-232, USB 54Mbps
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | X4-Z11-W-A |
| Product Name | RF Receiver, Transmitter, and Transceiver Finished Units |
| Features | RoHS |
| Operating Frequency | 2400 MHz |
| Data Rate | 54000 kbps |