RF Transceiver, Modem 2.4GHz ~ 2.4835GHz FHSS, FSK RJ-45 Ethernet 19.2kbps
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | X24-019PKC-E |
| Product Name | RF Receiver, Transmitter, and Transceiver Finished Units |
| Features | RoHS |
| Operating Frequency | 2400 to 2484 MHz |
| Data Rate | 19.2 kbps |