RF Transceiver, Modem 2.4GHz ~ 2.4835GHz FHSS, FSK RJ-45 Ethernet 9.6kbps
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | X24-009PKC-EA |
| Product Name | RF Receiver, Transmitter, and Transceiver Finished Units |
| Features | RoHS |
| Operating Frequency | 2400 to 2484 MHz |
| Data Rate | 9.6 kbps |