Digi International, Inc. Application Specific Microcontrollers NS7520B-1-C55

Description
IC ARM MICROPROCESSOR 177BGA
Request a Quote Datasheet
Description
IC ARM MICROPROCESSOR 177BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Application Specific Microcontrollers - 602-1418-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Microcontrollers
602-1418-ND
Application Specific Microcontrollers 602-1418-ND
IC ARM MICROPROCESSOR 177BGA

IC ARM MICROPROCESSOR 177BGA

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - Application Specific - NS7520B-1-C55 - 790819-NS7520B-1-C55 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - NS7520B-1-C55
790819-NS7520B-1-C55
Embedded - Embedded - Microcontrollers - Application Specific - NS7520B-1-C55 790819-NS7520B-1-C55
Manufacturer: Digi International Win Source Part Number: 790819-NS7520B-1-C55 Series: NET+ARM Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Core Processor: ARM7 Package: 177-LFBGA Applications: Network Processor Mounting: SMD Operating Supply Voltage: 1.4 V ~ 3.6 V Interface: EBI/EMI, Ethernet, DMA, SPI, UART Number of I/O: 16 Program Memory Type: External Program Memory RAM Size: External Family Name: NS7520B Categories: Integrated Circuits (ICs) Manufacturer Package: 177-BGA (13x13) Alternative Parts (Cross-Reference): NS7520B-1-C36; Introduction Date: January 31, 2006 ECCN: 3A991.a.2 Country of Origin: Japan Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Digi International
Win Source Part Number: 790819-NS7520B-1-C55
Series: NET+ARM
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Core Processor: ARM7
Package: 177-LFBGA
Applications: Network Processor
Mounting: SMD
Operating Supply Voltage: 1.4 V ~ 3.6 V
Interface: EBI/EMI, Ethernet, DMA, SPI, UART
Number of I/O: 16
Program Memory Type: External Program Memory
RAM Size: External
Family Name: NS7520B
Categories: Integrated Circuits (ICs)
Manufacturer Package: 177-BGA (13x13)
Alternative Parts (Cross-Reference): NS7520B-1-C36;
Introduction Date: January 31, 2006
ECCN: 3A991.a.2
Country of Origin: Japan
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Embedded - Microcontrollers - Application Specific - NS7520B-1-C55 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers - Application Specific
NS7520B-1-C55
Embedded - Microcontrollers - Application Specific NS7520B-1-C55
IC ARM MICROPROCESSOR 177BGA

IC ARM MICROPROCESSOR 177BGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers - NS7520B-1-C55 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
NS7520B-1-C55
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers NS7520B-1-C55
IC ARM MICROPROCESSOR 177BGA

IC ARM MICROPROCESSOR 177BGA

Supplier's Site
Application Specific Microcontrollers - NS7520B-1-C55 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Microcontrollers
NS7520B-1-C55
Application Specific Microcontrollers NS7520B-1-C55
IC ARM MICROPROCESSOR 177BGA

IC ARM MICROPROCESSOR 177BGA

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 602-1418-ND 790819-NS7520B-1-C55 NS7520B-1-C55 NS7520B-1-C55 NS7520B-1-C55
Product Name Application Specific Microcontrollers Embedded - Embedded - Microcontrollers - Application Specific - NS7520B-1-C55 Embedded - Microcontrollers - Application Specific Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers Application Specific Microcontrollers
ROM Type External Program Memory External Program Memory
Supply Voltage 1.4 to 3.6 volts 1.4 to 3.6 volts 3.6 to 1.4 volts 1.4 to 3.6 volts
Serial Interface SPI; UART SPI; UART; EBI/EMI, Ethernet, DMA, SPI, UART SPI; UART; EBI/EMI, Ethernet, DMA, SPI, UART
Package Type Other; 177-LFBGA BGA; Other; 177-LFBGA
Operating Range Network Processor Network Processor
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - CG7680AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 428457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details