Digi International, Inc. Digi XTend® 900 MHz RF Modules

Suppliers

Company
Product
Description
Supplier Links
Digi XTend® 900 MHz RF Modules -  - Digi International, Inc.
Minnetonka, MN, USA
Digi XTend® 900 MHz RF Modules
Digi XTend® 900 MHz RF Modules
XTend RF modules provide unprecedented range in a low-cost wireless data solution. The modules are easy-to-use, require minimal power and provide reliable delivery of critical data between devices. They are also available in the smaller XBee SMT form factor, ideal for applications that are tight on PCB space.

XTend RF modules provide unprecedented range in a low-cost wireless data solution. The modules are easy-to-use, require minimal power and provide reliable delivery of critical data between devices. They are also available in the smaller XBee SMT form factor, ideal for applications that are tight on PCB space.

Supplier's Site

Technical Specifications

  Digi International, Inc.
Product Category RF Modules
Product Name Digi XTend® 900 MHz RF Modules
Device Type Rec-Trans
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 902 to 928 MHz
Transmission Distance 110 to 64000 m (120 to 69991 yd)
Sensitivity 100 to 110 dBm
Unlock Full Specs
to access all available technical data

Similar Products

 - 7839669 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Transmitter
RF Modulation MSK
Operating Temperature 60.0 C (140.0 F)
View Details
Industrial Embedded WiFi Module - RW8711 - Radicom Research, Inc.
Specs
Applications Mobile / Wireless Systems
Features RoHS
Operating Temperature -40.0 to 105.0 C (-40.0 to 221.0 F)
View Details