- RF Receiver ORBCOMM 137MHz ~ 138MHz, 148MHz ~ 150MHz -119dBm 0402
RF RCVR ORBCOMM 137-138MHZ 0402
| Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | RF Receivers | RF Receivers |
| Product Number | DG-M10 | DG-M10 |
| Product Name | RF Receivers | RF and Wireless - RF Receivers |
| Package Type | Module | |
| Features | RoHS | |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Sensitivity | -119 dBm | -119 dBm |