Digi International, Inc. RF Antennas DG-ANT-RH799

Description
535MHz Whip, Straight RF Antenna 70MHz ~ 1GHz BNC Connector Mount
Description
535MHz Whip, Straight RF Antenna 70MHz ~ 1GHz BNC Connector Mount

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - DG-ANT-RH799 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
DG-ANT-RH799
RF Antennas DG-ANT-RH799
535MHz Whip, Straight RF Antenna 70MHz ~ 1GHz BNC Connector Mount

535MHz Whip, Straight RF Antenna 70MHz ~ 1GHz BNC Connector Mount

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number DG-ANT-RH799
Product Name RF Antennas
Technology Type Whip; Whip, Straight
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2361492-3 - TE Connectivity
Specs
Applications Cellular, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2115-NN01-047-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 584.0 to 1672.5 MHz
Gain 2 dB
View Details
2 suppliers