Digi International, Inc. RF Antennas A09-Y11NF

Description
900MHz Yagi, 6-Element RF Antenna 11.1dBi N Type Female Chassis Mount
Request a Quote
Description
900MHz Yagi, 6-Element RF Antenna 11.1dBi N Type Female Chassis Mount
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A09-Y11NF is a 900 MHz Yagi antenna featuring a 6-element design and providing a gain of 11.1 dBi. It is equipped with an N-type female connector, suitable for chassis mounting. This antenna is designed for applications requiring directional signal transmission and reception, making it ideal for base station setups or other RF communication systems. Its robust construction and high gain make it a suitable choice for enhancing signal strength in various environments.

Datasheet Summary
Powered by GS/AI

The A09-Y11NF is a 900 MHz Yagi antenna featuring a 6-element design and providing a gain of 11.1 dBi. It is equipped with an N-type female connector, suitable for chassis mounting. This antenna is designed for applications requiring directional signal transmission and reception, making it ideal for base station setups or other RF communication systems. Its robust construction and high gain make it a suitable choice for enhancing signal strength in various environments.

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - A09-Y11NF-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
A09-Y11NF-ND
RF Antennas A09-Y11NF-ND
900MHz Yagi, 6-Element RF Antenna 11.1dBi N Type Female Chassis Mount

900MHz Yagi, 6-Element RF Antenna 11.1dBi N Type Female Chassis Mount

Buy Now Datasheet
RF Antennas - A09-Y11NF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
A09-Y11NF
RF Antennas A09-Y11NF
900MHz Yagi, 6-Element RF Antenna 11.1dBi N Type Female Chassis Mount

900MHz Yagi, 6-Element RF Antenna 11.1dBi N Type Female Chassis Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas
A09-Y11NF
Antennas A09-Y11NF
Antennas 915MHz 915MHzYagi 1 N-female Connector

Antennas 915MHz 915MHzYagi 1 N-female Connector

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas
Product Number A09-Y11NF-ND A09-Y11NF A09-Y11NF
Product Name RF Antennas RF Antennas Antennas
Applications RF Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic mount base for terminal antennas -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
Log Periodic Antenna - Model SAS-512F- 7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details