Win Source Part Number: 1340084-A09-HASM-675
Category: RF and Wireless - RF Antennas
Termination: RP-SMA Male
Package: Bulk
Standard Package: 100
Frequency Range: 902MHz ~ 928MHz
Height (Max): 5.906" (150.00mm)
Frequency Group: UHF (300MHz ~ 1GHz)
Frequency (Center/Band): 900MHz
Antenna Type: Whip, Tilt
Number of Bands: 1
VSWR: 1.9
Gain: 2.15dBi
Mounting Type: Connector Mount
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8529.10.9100
Mfr: Digi
California Prop 65: Warning Information
Antenna Dipole 2.1dBi Gain 20-Pin Product overview: A09-HASM-675 from MaxStream (Digi International) is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-A09-HASM-675 can be used for catalog matching and distributor lookup.
900MHz Whip, Tilt RF Antenna 902MHz ~ 928MHz 2.15dBi RP-SMA Male Connector Mount
900MHz Whip, Tilt RF Antenna 902MHz ~ 928MHz 2.15dBi RP-SMA Male Connector Mount
Antennas 900Mhz Antennas RPSMA male
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas | Antennas |
| Product Number | A09-HASM-675 | 875-A09-HASM-675 | A09-HASM-675-ND | A09-HASM-675 | A09-HASM-675 |
| Product Name | RF and Wireless - RF Antennas | Rf Antenna | RF Antennas | RF Antennas | Antennas |
| Applications | RF Testing | RF Antennas | |||
| Primary Frequency Range | 900.0 MHz | ||||
| Gain | 2.15 dB |