Digi International, Inc. RF Antennas 76002103

Description
850MHz, 900MHz, 1.8GHz, 1.9GHz LTE RF Antenna SMA Female
Request a Quote Datasheet
Description
850MHz, 900MHz, 1.8GHz, 1.9GHz LTE RF Antenna SMA Female
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 602-76002103-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
602-76002103-ND
RF Antennas 602-76002103-ND
850MHz, 900MHz, 1.8GHz, 1.9GHz LTE RF Antenna SMA Female

850MHz, 900MHz, 1.8GHz, 1.9GHz LTE RF Antenna SMA Female

Buy Now Datasheet
RF Antennas - 76002103 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
76002103
RF Antennas 76002103
850MHz, 900MHz, 1.8GHz, 1.9GHz LTE RF Antenna SMA Female

850MHz, 900MHz, 1.8GHz, 1.9GHz LTE RF Antenna SMA Female

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 602-76002103-ND 76002103
Product Name RF Antennas RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; LTE LTE
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2115-NN01-104TR-ND - DigiKey
Specs
Applications Modem or Wireless Network; 802.11b/g/n, Bluetooth, WLAN, Zigbee™
Primary Frequency Range 2450.0 MHz
Gain 1.1 dB
View Details
2 suppliers
RF Antennas - 590-1007-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 2400.0 MHz
Gain 5 dB
View Details
2 suppliers