Digi International, Inc. RF Antennas 76000844

Description
900MHz, 1.8GHz, 1.9GHz, 2.1GHz Flat Bar RF Antenna 1.5dBi Adhesive
Datasheet
Description
900MHz, 1.8GHz, 1.9GHz, 2.1GHz Flat Bar RF Antenna 1.5dBi Adhesive
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 76000844 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
76000844
RF Antennas 76000844
900MHz, 1.8GHz, 1.9GHz, 2.1GHz Flat Bar RF Antenna 1.5dBi Adhesive

900MHz, 1.8GHz, 1.9GHz, 2.1GHz Flat Bar RF Antenna 1.5dBi Adhesive

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number 76000844
Product Name RF Antennas
Technology Type Flat Bar
Unlock Full Specs
to access all available technical data

Similar Products

H-Field Rod Antenna - Model HFR-3 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers