Diamond Wire Spring Company Stock Die Spring EH125-200

Description
A full line of chrome alloy, rectangular wire die springs made in our Tyler, Texas, facility is available from stock in four load specifications.
Description
A full line of chrome alloy, rectangular wire die springs made in our Tyler, Texas, facility is available from stock in four load specifications.

Suppliers

Company
Product
Description
Supplier Links
Stock Die Spring - EH125-200 - Diamond Wire Spring Company
Pittsburgh, PA, USA
Stock Die Spring
EH125-200
Stock Die Spring EH125-200
A full line of chrome alloy, rectangular wire die springs made in our Tyler, Texas, facility is available from stock in four load specifications.

A full line of chrome alloy, rectangular wire die springs made in our Tyler, Texas, facility is available from stock in four load specifications.

Supplier's Site

Technical Specifications

  Diamond Wire Spring Company
Product Category Compression Springs
Product Number EH125-200
Product Name Stock Die Spring
Material Alloy Steel (Music Wire)
Coil Shape Straight; (Die Spring)
Spring Pitch Constant Pitch
Base Unit System English Design
Outer Diameter 1.25 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Multi Turn Wave Spring 65Mn - LM60-H5 - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Coil Shape Wave
Spring Pitch Constant Pitch
Outer Diameter 2.36 inch (60 mm)
View Details
Compression Springs - 751506 - RS Components, Ltd.
Specs
Outer Diameter 0.2728 inch (6.93 mm)
Wire diameter 0.0248 inch (0.6300 mm)
Free length 2.13 inch (54 mm)
View Details
Custom Suspension Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Coil Shape Suspension
Outer Diameter 23.5 inch (597 mm)
Wire diameter 0.1250 to 2.5 inch (3.17 to 63.5 mm)
View Details
0.18
Specs
Material Stainless Steel
Coil Shape Straight
Base Unit System English Design
View Details