Dialog Semiconductor USA Integrated Circuits (ICs) - PMIC - Power Management - Specialized SLG7NT4505V

Description
Win Source Part Number: 997024-SLG7NT4505V Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Series: GreenPAK™ Package: Tape & Reel Applications: Pulse Generator Standard Package: 3,000 Mounting: SMD (SMT) Current - Supply: 30µA Voltage - Supply: 3V ~ 3.6V Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-TDFN (2x2) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Dialog Semiconductor GmbH Other Names: 1827-1044-2,SLG7NT45 05VTR,1827-1044-1,18 27-1044-6 Base Product Number: SLG7NT4505
Request a Quote Datasheet
Description
Win Source Part Number: 997024-SLG7NT4505V Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Series: GreenPAK™ Package: Tape & Reel Applications: Pulse Generator Standard Package: 3,000 Mounting: SMD (SMT) Current - Supply: 30µA Voltage - Supply: 3V ~ 3.6V Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-TDFN (2x2) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Dialog Semiconductor GmbH Other Names: 1827-1044-2,SLG7NT45 05VTR,1827-1044-1,18 27-1044-6 Base Product Number: SLG7NT4505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 997024-SLG7NT4505V - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Management - Specialized
997024-SLG7NT4505V
Integrated Circuits (ICs) - PMIC - Power Management - Specialized 997024-SLG7NT4505V
Win Source Part Number: 997024-SLG7NT4505V Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Series: GreenPAK™ Package: Tape & Reel Applications: Pulse Generator Standard Package: 3,000 Mounting: SMD (SMT) Current - Supply: 30µA Voltage - Supply: 3V ~ 3.6V Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-TDFN (2x2) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Dialog Semiconductor GmbH Other Names: 1827-1044-2,SLG7NT45 05VTR,1827-1044-1,18 27-1044-6 Base Product Number: SLG7NT4505

Win Source Part Number: 997024-SLG7NT4505V
Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Series: GreenPAK™
Package: Tape & Reel
Applications: Pulse Generator
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Supply: 30µA
Voltage - Supply: 3V ~ 3.6V
Package / Case: 8-WFDFN Exposed Pad
Supplier Device Package: 8-TDFN (2x2)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Dialog Semiconductor GmbH
Other Names: 1827-1044-2,SLG7NT4505VTR,1827-1044-1,1827-1044-6
Base Product Number: SLG7NT4505

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 997024-SLG7NT4505V
Product Name Integrated Circuits (ICs) - PMIC - Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901535 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Open Drain; Active Low; Open Drain, Active Low
View Details
Voltage Reference - TL431MFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1064ACP - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details