Dialog Semiconductor USA Integrated Circuits (ICs) - PMIC - LED Drivers SLG7NT4084V

Description
Win Source Part Number: 1253435-SLG7NT4084V Category: Integrated Circuits (ICs)>PMIC - LED Drivers Type: Linear Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Internal Switch(s): No Number of Outputs: 3 Voltage - Supply (Min): 3V Voltage - Supply (Max): 3.6V Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-TDFN (2x2) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Dialog Semiconductor GmbH Other Names: 1827-1028-6,SLG7NT40 84VTR,1827-1028-2,18 27-1028-1 Base Product Number: SLG7NT4084
Request a Quote Datasheet
Description
Win Source Part Number: 1253435-SLG7NT4084V Category: Integrated Circuits (ICs)>PMIC - LED Drivers Type: Linear Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Internal Switch(s): No Number of Outputs: 3 Voltage - Supply (Min): 3V Voltage - Supply (Max): 3.6V Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-TDFN (2x2) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Dialog Semiconductor GmbH Other Names: 1827-1028-6,SLG7NT40 84VTR,1827-1028-2,18 27-1028-1 Base Product Number: SLG7NT4084
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - LED Drivers - 1253435-SLG7NT4084V - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - LED Drivers
1253435-SLG7NT4084V
Integrated Circuits (ICs) - PMIC - LED Drivers 1253435-SLG7NT4084V
Win Source Part Number: 1253435-SLG7NT4084V Category: Integrated Circuits (ICs)>PMIC - LED Drivers Type: Linear Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Internal Switch(s): No Number of Outputs: 3 Voltage - Supply (Min): 3V Voltage - Supply (Max): 3.6V Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-TDFN (2x2) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Dialog Semiconductor GmbH Other Names: 1827-1028-6,SLG7NT40 84VTR,1827-1028-2,18 27-1028-1 Base Product Number: SLG7NT4084

Win Source Part Number: 1253435-SLG7NT4084V
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Type: Linear
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Internal Switch(s): No
Number of Outputs: 3
Voltage - Supply (Min): 3V
Voltage - Supply (Max): 3.6V
Package / Case: 8-WFDFN Exposed Pad
Supplier Device Package: 8-TDFN (2x2)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Dialog Semiconductor GmbH
Other Names: 1827-1028-6,SLG7NT4084VTR,1827-1028-2,1827-1028-1
Base Product Number: SLG7NT4084

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - LED Drivers - SLG7NT4084V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - LED Drivers
SLG7NT4084V
Integrated Circuits (ICs) - PMIC - LED Drivers SLG7NT4084V
IC LED DRIVER LINEAR 8TDFN

IC LED DRIVER LINEAR 8TDFN

Supplier's Site
Sheung Wan, Hong Kong
LED Lighting Drivers
SLG7NT4084V
LED Lighting Drivers SLG7NT4084V
LED Lighting Drivers CMIC, LED Control

LED Lighting Drivers CMIC, LED Control

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category LED Drivers LED Drivers LED Drivers
Product Number 1253435-SLG7NT4084V SLG7NT4084V SLG7NT4084V
Product Name Integrated Circuits (ICs) - PMIC - LED Drivers Integrated Circuits (ICs) - PMIC - LED Drivers LED Lighting Drivers
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 863-AAT3176AIDH-T1CT-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Output Voltage 5.5 volts
View Details
5 suppliers
LED Driver IC - 137-LM3414MRX - ERSAELECTRONICS PTE. LTD.
View Details
2 suppliers