Dialog Semiconductor USA Integrated Circuits (ICs) - PMIC - LED Drivers SLG7NT4082V

Description
Win Source Part Number: 1253434-SLG7NT4082V Category: Integrated Circuits (ICs)>PMIC - LED Drivers Type: Power Switch Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Internal Switch(s): No Number of Outputs: 5 Voltage - Supply (Min): 3V Voltage - Supply (Max): 3.6V Package / Case: 12-WFDFN Exposed Pad Supplier Device Package: 12-TDFN (2.5x2.5) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Dialog Semiconductor GmbH Other Names: 1827-1026-6,SLG7NT40 82VTR,1827-1026-2,18 27-1026-1 Base Product Number: SLG7NT4082
Request a Quote Datasheet
Description
Win Source Part Number: 1253434-SLG7NT4082V Category: Integrated Circuits (ICs)>PMIC - LED Drivers Type: Power Switch Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Internal Switch(s): No Number of Outputs: 5 Voltage - Supply (Min): 3V Voltage - Supply (Max): 3.6V Package / Case: 12-WFDFN Exposed Pad Supplier Device Package: 12-TDFN (2.5x2.5) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Dialog Semiconductor GmbH Other Names: 1827-1026-6,SLG7NT40 82VTR,1827-1026-2,18 27-1026-1 Base Product Number: SLG7NT4082
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - LED Drivers - 1253434-SLG7NT4082V - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - LED Drivers
1253434-SLG7NT4082V
Integrated Circuits (ICs) - PMIC - LED Drivers 1253434-SLG7NT4082V
Win Source Part Number: 1253434-SLG7NT4082V Category: Integrated Circuits (ICs)>PMIC - LED Drivers Type: Power Switch Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Internal Switch(s): No Number of Outputs: 5 Voltage - Supply (Min): 3V Voltage - Supply (Max): 3.6V Package / Case: 12-WFDFN Exposed Pad Supplier Device Package: 12-TDFN (2.5x2.5) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Dialog Semiconductor GmbH Other Names: 1827-1026-6,SLG7NT40 82VTR,1827-1026-2,18 27-1026-1 Base Product Number: SLG7NT4082

Win Source Part Number: 1253434-SLG7NT4082V
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Type: Power Switch
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Internal Switch(s): No
Number of Outputs: 5
Voltage - Supply (Min): 3V
Voltage - Supply (Max): 3.6V
Package / Case: 12-WFDFN Exposed Pad
Supplier Device Package: 12-TDFN (2.5x2.5)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Dialog Semiconductor GmbH
Other Names: 1827-1026-6,SLG7NT4082VTR,1827-1026-2,1827-1026-1
Base Product Number: SLG7NT4082

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - LED Drivers - SLG7NT4082V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - LED Drivers
SLG7NT4082V
Integrated Circuits (ICs) - PMIC - LED Drivers SLG7NT4082V
IC LED DRIVER PS 12TDFN

IC LED DRIVER PS 12TDFN

Supplier's Site
Sheung Wan, Hong Kong
LED Lighting Drivers
SLG7NT4082V
LED Lighting Drivers SLG7NT4082V
LED Lighting Drivers CMIC, LED Driver

LED Lighting Drivers CMIC, LED Driver

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category LED Drivers LED Drivers LED Drivers
Product Number 1253434-SLG7NT4082V SLG7NT4082V SLG7NT4082V
Product Name Integrated Circuits (ICs) - PMIC - LED Drivers Integrated Circuits (ICs) - PMIC - LED Drivers LED Lighting Drivers
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 1438887 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Number of Channels 4 #
Features RoHS Compliant
View Details
LED Driver IC - 137-A8740EEETR-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Number of Channels 1 #
View Details
5 suppliers
PMIC - PMIC - LED Drivers - AAT3112IVN-5.0-T1 - 198456-AAT3112IVN-5.0-T1 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 volts
Output Voltage 4.8 to 5.2 volts
View Details
3 suppliers
PMIC - LED Drivers - IRS2541PBF - Lingto Electronic Limited
Specs
Type Dimmable
View Details