Dialog Semiconductor USA Integrated Circuits (ICs) - PMIC - Power Management - Specialized SLG7NT128V

Description
Win Source Part Number: 1128524-SLG7NT128V Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Current - Supply: 30µA Voltage - Supply: 3V ~ 3.6V Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-TDFN (2x2) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Dialog Semiconductor GmbH Other Names: 1827-1024-2,1827-102 4-1,SLG7NT128VTR,182 7-1024-6 Base Product Number: SLG7NT128
Request a Quote Datasheet
Description
Win Source Part Number: 1128524-SLG7NT128V Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Current - Supply: 30µA Voltage - Supply: 3V ~ 3.6V Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-TDFN (2x2) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Dialog Semiconductor GmbH Other Names: 1827-1024-2,1827-102 4-1,SLG7NT128VTR,182 7-1024-6 Base Product Number: SLG7NT128
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1128524-SLG7NT128V - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Management - Specialized
1128524-SLG7NT128V
Integrated Circuits (ICs) - PMIC - Power Management - Specialized 1128524-SLG7NT128V
Win Source Part Number: 1128524-SLG7NT128V Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Current - Supply: 30µA Voltage - Supply: 3V ~ 3.6V Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-TDFN (2x2) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Dialog Semiconductor GmbH Other Names: 1827-1024-2,1827-102 4-1,SLG7NT128VTR,182 7-1024-6 Base Product Number: SLG7NT128

Win Source Part Number: 1128524-SLG7NT128V
Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Supply: 30µA
Voltage - Supply: 3V ~ 3.6V
Package / Case: 8-WFDFN Exposed Pad
Supplier Device Package: 8-TDFN (2x2)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Dialog Semiconductor GmbH
Other Names: 1827-1024-2,1827-1024-1,SLG7NT128VTR,1827-1024-6
Base Product Number: SLG7NT128

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1128524-SLG7NT128V
Product Name Integrated Circuits (ICs) - PMIC - Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1905863P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Active High; Active Low, Active High
View Details
Voltage Reference - TL431BCDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - Supervisors - ADM1062ASU - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type QFP; 48-TQFP
View Details