Dialog Semiconductor USA Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers SLG5NT1594V

Description
Win Source Part Number: 1253282-SLG5NT1594V Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Package: Tape & Reel Standard Package: 8,000 Mounting: SMD (SMT) Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 1A Output Configuration: High Side or Low Side Rds On (Typ): 28.5mOhm Package / Case: 4-UFDFN Supplier Device Package: 4-STDFN (1x1) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.5V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Dialog Semiconductor GmbH Other Names: 1827-1121-2,1827-112 1-1,1827-1121-6,SLG5 NT1594VTR Base Product Number: SLG5NT1594
Request a Quote Datasheet
Description
Win Source Part Number: 1253282-SLG5NT1594V Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Package: Tape & Reel Standard Package: 8,000 Mounting: SMD (SMT) Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 1A Output Configuration: High Side or Low Side Rds On (Typ): 28.5mOhm Package / Case: 4-UFDFN Supplier Device Package: 4-STDFN (1x1) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.5V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Dialog Semiconductor GmbH Other Names: 1827-1121-2,1827-112 1-1,1827-1121-6,SLG5 NT1594VTR Base Product Number: SLG5NT1594
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 1253282-SLG5NT1594V - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
1253282-SLG5NT1594V
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 1253282-SLG5NT1594V
Win Source Part Number: 1253282-SLG5NT1594V Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Package: Tape & Reel Standard Package: 8,000 Mounting: SMD (SMT) Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 1A Output Configuration: High Side or Low Side Rds On (Typ): 28.5mOhm Package / Case: 4-UFDFN Supplier Device Package: 4-STDFN (1x1) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.5V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Dialog Semiconductor GmbH Other Names: 1827-1121-2,1827-112 1-1,1827-1121-6,SLG5 NT1594VTR Base Product Number: SLG5NT1594

Win Source Part Number: 1253282-SLG5NT1594V
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Package: Tape & Reel
Standard Package: 8,000
Mounting: SMD (SMT)
Output Type: P-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Number of Outputs: 1
Current - Output (Max): 1A
Output Configuration: High Side or Low Side
Rds On (Typ): 28.5mOhm
Package / Case: 4-UFDFN
Supplier Device Package: 4-STDFN (1x1)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.5V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Dialog Semiconductor GmbH
Other Names: 1827-1121-2,1827-1121-1,1827-1121-6,SLG5NT1594VTR
Base Product Number: SLG5NT1594

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1253282-SLG5NT1594V
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting; Non-Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1060ARU - Lingto Electronic Limited
Specs
Number of Supplies 7
Output Options Programmable
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Advanced PMIC for Atmel SAMA5Dx Series & SAM9 Series Processors - ACT8945A - Qorvo
Specs
Type TQFN, 40-pin
Pins 40
Supply Voltage 2.7 to 5.5 volts
View Details
Voltage References - 1904454 - RS Components, Ltd.
Specs
Type So
Pins 8
View Details
Voltage Reference - TLVH431NQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details