Dialog Semiconductor USA PMIC - PMIC - Power Distribution Switches, Load Drivers - SLG5NT1477VTR SLG5NT1477VTR

Description
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 756645-SLG5NT1477VTR Packaging: Reel Output Type: N-Channel Input Type: CMOS Switch Type: General Purpose Supply Voltage: 3V ~ 5.25V Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: 9-FC-TDFN (1.5x2) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 9-WFDFN Current - Output (Maximum): 6A Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Rds On: 7.4mOhm
Request a Quote
Description
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 756645-SLG5NT1477VTR Packaging: Reel Output Type: N-Channel Input Type: CMOS Switch Type: General Purpose Supply Voltage: 3V ~ 5.25V Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: 9-FC-TDFN (1.5x2) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 9-WFDFN Current - Output (Maximum): 6A Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Rds On: 7.4mOhm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - SLG5NT1477VTR
SLG5NT1477VTR
PMIC - PMIC - Power Distribution Switches, Load Drivers - SLG5NT1477VTR SLG5NT1477VTR
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 756645-SLG5NT1477VTR Packaging: Reel Output Type: N-Channel Input Type: CMOS Switch Type: General Purpose Supply Voltage: 3V ~ 5.25V Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: 9-FC-TDFN (1.5x2) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 9-WFDFN Current - Output (Maximum): 6A Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Rds On: 7.4mOhm

Manufacturer: Dialog Semiconductor GmbH
Win Source Part Number: 756645-SLG5NT1477VTR
Packaging: Reel
Output Type: N-Channel
Input Type: CMOS
Switch Type: General Purpose
Supply Voltage: 3V ~ 5.25V
Output Configuration: High Side
Categories: Integrated Circuits
Supplier Device Package: 9-FC-TDFN (1.5x2)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 9-WFDFN
Current - Output (Maximum): 6A
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Rds On: 7.4mOhm

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power Distribution Units (PDU)
Product Number SLG5NT1477VTR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - SLG5NT1477VTR
Outlets N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38041 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 125.0 amps
View Details
3 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details