Dialog Semiconductor USA Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers SLG59M1527V

Description
Win Source Part Number: 1253268-SLG59M1527V Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: CMOS Switch Type: General Purpose Number of Outputs: 2 Current - Output (Max): 4.5A Output Configuration: High Side Rds On (Typ): 14.5mOhm Package / Case: 14-PowerUFDFN Supplier Device Package: 14-STDFN (1x3) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.5V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Dialog Semiconductor GmbH Other Names: 1827-1072-1,1827-107 2-2,1827-1072-6,SLG5 9M1527VTR Base Product Number: SLG59
Request a Quote Datasheet
Description
Win Source Part Number: 1253268-SLG59M1527V Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: CMOS Switch Type: General Purpose Number of Outputs: 2 Current - Output (Max): 4.5A Output Configuration: High Side Rds On (Typ): 14.5mOhm Package / Case: 14-PowerUFDFN Supplier Device Package: 14-STDFN (1x3) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.5V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Dialog Semiconductor GmbH Other Names: 1827-1072-1,1827-107 2-2,1827-1072-6,SLG5 9M1527VTR Base Product Number: SLG59
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 1253268-SLG59M1527V - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
1253268-SLG59M1527V
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 1253268-SLG59M1527V
Win Source Part Number: 1253268-SLG59M1527V Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: CMOS Switch Type: General Purpose Number of Outputs: 2 Current - Output (Max): 4.5A Output Configuration: High Side Rds On (Typ): 14.5mOhm Package / Case: 14-PowerUFDFN Supplier Device Package: 14-STDFN (1x3) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.5V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Dialog Semiconductor GmbH Other Names: 1827-1072-1,1827-107 2-2,1827-1072-6,SLG5 9M1527VTR Base Product Number: SLG59

Win Source Part Number: 1253268-SLG59M1527V
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: N-Channel
Input Type: CMOS
Switch Type: General Purpose
Number of Outputs: 2
Current - Output (Max): 4.5A
Output Configuration: High Side
Rds On (Typ): 14.5mOhm
Package / Case: 14-PowerUFDFN
Supplier Device Package: 14-STDFN (1x3)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.5V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Dialog Semiconductor GmbH
Other Names: 1827-1072-1,1827-1072-2,1827-1072-6,SLG59M1527VTR
Base Product Number: SLG59

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1253268-SLG59M1527V
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM13307-25ARZ - Lingto Electronic Limited
Specs
Number of Supplies 3; 3
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - TL431BCDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PWR MGMT BATTERY MGMT - 815-BQ25601DRTWT - Utmel Electronic Limited
Specs
Type 24-WFQFN Exposed Pad
Supply Voltage 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details