Dialog Semiconductor USA Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose SLG55594V

Description
Win Source Part Number: 1261803-SLG55594V Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Features: USB 2.0 Package: Tape & Reel (TR) Applications: USB Standard Package: 3,000 Mounting: SMD (SMT) On-State Resistance (Max): 6Ohm -3db Bandwidth: 1GHz Voltage - Supply, Single (V+): 4.5V ~ 5.5V Number of Channels: 2 Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-TDFN (2x2) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Dialog Semiconductor GmbH Base Product Number: SLG55594
Request a Quote Datasheet
Description
Win Source Part Number: 1261803-SLG55594V Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Features: USB 2.0 Package: Tape & Reel (TR) Applications: USB Standard Package: 3,000 Mounting: SMD (SMT) On-State Resistance (Max): 6Ohm -3db Bandwidth: 1GHz Voltage - Supply, Single (V+): 4.5V ~ 5.5V Number of Channels: 2 Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-TDFN (2x2) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Dialog Semiconductor GmbH Base Product Number: SLG55594
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - 1261803-SLG55594V - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
1261803-SLG55594V
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose 1261803-SLG55594V
Win Source Part Number: 1261803-SLG55594V Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Features: USB 2.0 Package: Tape & Reel (TR) Applications: USB Standard Package: 3,000 Mounting: SMD (SMT) On-State Resistance (Max): 6Ohm -3db Bandwidth: 1GHz Voltage - Supply, Single (V+): 4.5V ~ 5.5V Number of Channels: 2 Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-TDFN (2x2) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Dialog Semiconductor GmbH Base Product Number: SLG55594

Win Source Part Number: 1261803-SLG55594V
Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose
Features: USB 2.0
Package: Tape & Reel (TR)
Applications: USB
Standard Package: 3,000
Mounting: SMD (SMT)
On-State Resistance (Max): 6Ohm
-3db Bandwidth: 1GHz
Voltage - Supply, Single (V+): 4.5V ~ 5.5V
Number of Channels: 2
Package / Case: 8-WFDFN Exposed Pad
Supplier Device Package: 8-TDFN (2x2)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Dialog Semiconductor GmbH
Base Product Number: SLG55594

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - SLG55594V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
SLG55594V
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose SLG55594V
USB HOST CHARGER IDENTIFICATION

USB HOST CHARGER IDENTIFICATION

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1261803-SLG55594V SLG55594V
Product Name Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 879-DW1000-I-TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Data Rate 6800 kbps
View Details
Interface module - 704-8013 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface - CODECs - AD1839AS-REEL - Lingto Electronic Limited
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details