Dialog Semiconductor USA Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose SLG55544V

Description
Win Source Part Number: 972308-SLG55544V Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Features: USB 2.0, USB 3.0 Package: Tape & Reel (TR) Applications: USB Standard Package: 5,000 Mounting: SMD (SMT) On-State Resistance (Max): 6Ohm -3db Bandwidth: 1GHz Voltage - Supply, Single (V+): 4.5V ~ 5.5V Number of Channels: 2 Package / Case: 16-WFQFN Exposed Pad Supplier Device Package: 16-TQFN (3x3) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Dialog Semiconductor GmbH Base Product Number: SLG55544
Request a Quote Datasheet
Description
Win Source Part Number: 972308-SLG55544V Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Features: USB 2.0, USB 3.0 Package: Tape & Reel (TR) Applications: USB Standard Package: 5,000 Mounting: SMD (SMT) On-State Resistance (Max): 6Ohm -3db Bandwidth: 1GHz Voltage - Supply, Single (V+): 4.5V ~ 5.5V Number of Channels: 2 Package / Case: 16-WFQFN Exposed Pad Supplier Device Package: 16-TQFN (3x3) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Dialog Semiconductor GmbH Base Product Number: SLG55544
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - 972308-SLG55544V - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
972308-SLG55544V
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose 972308-SLG55544V
Win Source Part Number: 972308-SLG55544V Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Features: USB 2.0, USB 3.0 Package: Tape & Reel (TR) Applications: USB Standard Package: 5,000 Mounting: SMD (SMT) On-State Resistance (Max): 6Ohm -3db Bandwidth: 1GHz Voltage - Supply, Single (V+): 4.5V ~ 5.5V Number of Channels: 2 Package / Case: 16-WFQFN Exposed Pad Supplier Device Package: 16-TQFN (3x3) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Dialog Semiconductor GmbH Base Product Number: SLG55544

Win Source Part Number: 972308-SLG55544V
Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose
Features: USB 2.0, USB 3.0
Package: Tape & Reel (TR)
Applications: USB
Standard Package: 5,000
Mounting: SMD (SMT)
On-State Resistance (Max): 6Ohm
-3db Bandwidth: 1GHz
Voltage - Supply, Single (V+): 4.5V ~ 5.5V
Number of Channels: 2
Package / Case: 16-WFQFN Exposed Pad
Supplier Device Package: 16-TQFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Dialog Semiconductor GmbH
Base Product Number: SLG55544

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - SLG55544V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
SLG55544V
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose SLG55544V
USB CHARGING PORT POWER SWITCH A

USB CHARGING PORT POWER SWITCH A

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 972308-SLG55544V SLG55544V
Product Name Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4528SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details
DS26F32MQML Quad Differential Line Receivers - 5962-7802005M2A - Texas Instruments
Specs
Device Type Receiver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CFP,LCCC
View Details
2 suppliers
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-001 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface - CODECs - AD1887JSTZ-REEL - Lingto Electronic Limited
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature 0 to 70 C (32 to 158 F)
View Details